GMNA - 9984267

Thermal Cured Abrasion Resistant Coating For Lighting Applications

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 January 2018
Status: active
Page Count: 7
scope:

Material Description.

This specification covers the requirements for a clear, weatherable, thermally cured hardcoat for exterior applications. The coatings in this specification are for protective purposes on plastics.

Symbols.

Not applicable.

Applicability.

Exterior lighting lens covers or other applications where polycarbonate substrates require a protective coating to allow usage in an exterior environment.

Remarks.

These thermally cured coatings are part of a total painted product system and must meet the requirements set forth in this specification and those shown on engineering drawings.

The substrate must be approved to the appropriate GM material specification and listed in a GM Materials Approved Source List.

This specification shall be used in conjunction with the Approved Paint on Plastics System (APOPS), a section of the GM Materials Approved Source List, for suppliers, which lists approved substrate, cleaning, priming, and topcoat combinations.

APOPS per GMW14797 is required for the Production Part Approval Process (PPAP) for all applications referencing this specification.

This standard may involve hazardous materials, operations, and equipment. This standard does not propose to address all the safety problems associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

9984267
January 1, 2018
Thermal Cured Abrasion Resistant Coating For Lighting Applications
Material Description. This specification covers the requirements for a clear, weatherable, thermally cured hardcoat for exterior applications. The coatings in this specification are for protective...
July 1, 2014
Thermal Cured Abrasion Resistant Coatings for Lighting Applications
This specification covers the requirements for a clear thermally cured hardcoat for exterior applications. The coatings in this specification are for protective purposes on plastics. These thermally...
April 1, 1995
Thermal Cured Abrasion Resistant Coatings for Lighting Applications
1 SCOPE. This specification covers the requirements for a clear thermally cured hardcoat for exterior applications. The coatings in this specification are for protective purposes on plastics.

References

Advertisement