GMW15523

Door Inner Water Deflection/Barrier/Acoustic Material

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 January 2018
Status: active
Page Count: 6
scope:

This specification describes the functional requirements for a sheet form material (either flexible, soft, rigid and/or combination of both) used inside the vehicle door as a means to block the intrusion of water, air, dust and/or noise into the passenger compartment. The intrusion levels of water, air, dust and/or noise will be specified by the Statement of Requirements (SOR) listed for each program. The material assemblies, meeting the requirements of this specification, must function in continuous operating temperatures from -30 °C to 80 °C with expected intermittent exposure to automotive industry paint repair cycles. These materials will not stain fabric surfaces. The three families of material constructions described herein are normally supplied with an adhesive on one side and a release surface on the opposite side so that they may be stacked for shipping. They may be flat or formed to fit the shape of door components as required by the Vehicle Program Component Technical Specification (CTS) and SOR.

Document History

August 1, 2023
Door Inner Water Deflection/Barrier/Acoustic Material
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
GMW15523
January 1, 2018
Door Inner Water Deflection/Barrier/Acoustic Material
This specification describes the functional requirements for a sheet form material (either flexible, soft, rigid and/or combination of both) used inside the vehicle door as a means to block the...
October 1, 2014
Door Inner Water Deflection/Barrier/Acoustic Material
This specification describes the functional requirements for a sheet form material (either flexible, soft, rigid and/or combination of both) used inside the vehicle door as a means to block the...
December 1, 2012
Door Inner Water Deflection/Barrier/Acoustic Material
This specification describes the functional requirements for a sheet form material (either flexible, soft, rigid and/or combination of both) used inside the vehicle door as a means to block the...
December 1, 2007
Door Inner Water Deflection/Barrier/Acoustic Material
This specification describes the functional requirements for a sheet form material (either flexible, soft, rigid and/or combination of both) used inside the vehicle door as a means to block the...

References

Advertisement