DSF/PREN ISO 9902-6

Textile machinery – Noise test code – Part 6: Fabric manufacturing machinery (ISO/DIS 9902-6:2018)

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 22
ICS Code (Looms. Weaving machines): 59.120.30
ICS Code (Noise emitted by machines and equipment): 17.140.20
scope:

This part of ISO 9902, taken together with ISO 9902-1, specifies the mounting, operating and measuring conditions required for the measurement, declaration and verification of noise emitted by fabric manufacturing machinery. It is applicable to engineering (grade 2) and survey (grade 3) methods, in accordance with the International Standards to which it makes normative reference. This part of ISO 9902 covers the different types of weaving and knitting machines defined in ISO 5247 and ISO 7839, respectively. It is applicable to full-width weaving machines with shuttles, with rigid, telescopic or flexible rapiers, with projectiles, and to those with weft insertion by hydraulic (waterjet) or by pneumatic (airjet) nozzle. It is also applicable to narrow fabric weaving machines with weft insertion by shuttles or needles, to other weaving machines of the multi-phase and circular weaving types, and to Jacquard machines. This part of ISO 9902 is applicable to knitting machinery including circular knitting, flat bed knitting, warp knitting, Raschel, cotton (flat weft weaving) and stitch bonding machines. NOTE - Because of the high requirements on measurement conditions, grade 1 methods are normally not feasible for textile machinery.

Document History

January 18, 2021
Textile machinery – Noise test code – Part 6: Fabric manufacturing machinery (ISO 9902-6:2018)
This document covers the different types of weaving and knitting machines defined in ISO 5247 (all parts)[2] and ISO 7839[3], respectively. It is applicable to: full-width weaving machines with weft...
July 23, 2014
Textile machinery – Noise test code – Part 6: Fabric manufacturing machinery
This standard, taken together with EN ISO 9902-1, specifies mounting, operating and measuring conditions required for the measurement, declaration and verification of noise emitted by fabric...
July 23, 2014
Textile machinery – Noise test code – Part 6: Fabric manufacturing machinery
This standard, taken together with EN ISO 9902-1, specifies mounting, operating and measuring conditions required for the measurement, declaration and verification of noise emitted by fabric...
April 22, 2009
Textile machinery – Noise test code – Part 6: Fabric manufacturing machinery
This standard, taken together with EN ISO 9902-1, specifies mounting, operating and measuring conditions required for the measurement, declaration and verification of noise emitted by fabric...
June 20, 2001
Textile machinery – Noise test code – Part 6: Fabric manufacturing machinery
This standard, taken together with EN ISO 9902-1, specifies mounting, operating and measuring conditions required for the measurement, declaration and verification of noise emitted by fabric...
DSF/PREN ISO 9902-6
Textile machinery – Noise test code – Part 6: Fabric manufacturing machinery (ISO/DIS 9902-6:2018)
This part of ISO 9902, taken together with ISO 9902-1, specifies the mounting, operating and measuring conditions required for the measurement, declaration and verification of noise emitted by fabric...
Textile machinery - Noise test code - Part 6: Fabric manufacturing machinery (ISO 9902-6:2001/FDAM 2:2014)
This standard, taken together with EN ISO 9902-1, specifies mounting, operating and measuring conditions required for the measurement, declaration and verification of noise emitted by fabric...
Textile machinery - Noise test code - Part 6: Fabric manufacturing machinery
This standard, taken together with EN ISO 9902-1, specifies mounting, operating and measuring conditions required for the measurement, declaration and verification of noise emitted by fabric...
Textile machinery - Noise test code - Part 6: Fabric manufacturing machinery - Amendment 1 (ISO 9902-6:2001/FDAM 1:2008)
This standard, taken together with EN ISO 9902-1, specifies mounting, operating and measuring conditions required for the measurement, declaration and verification of noise emitted by fabric...
Advertisement