DS/EN 2667-2

Aerospace series – Non-metallic materials – Foaming structural adhesives – Test methods – Part 2: Compressive tube shear

active, Most Current
Buy Now
Organization: DS
Publication Date: 22 January 2018
Status: active
Page Count: 14
ICS Code (Adhesives): 49.025.50
scope:

This European Standard defines the test method for determining the bond strength of structural foaming adhesive films or pastes by means of the tube test method. This test method is suitable for determining bond strength in relation to the density after curing of the adhesive foam by means of compressive tube shear specimens. It preferably applies to high expansion ratios, i.e. > 50 % measured according to the method EN 2667-3.

Document History

DS/EN 2667-2
January 22, 2018
Aerospace series – Non-metallic materials – Foaming structural adhesives – Test methods – Part 2: Compressive tube shear
This European Standard defines the test method for determining the bond strength of structural foaming adhesive films or pastes by means of the tube test method. This test method is suitable for...
Advertisement