DS/EN 16579

Playing field equipment – Portable and permanent socketed goals – Functional, safety requirements and test methods

inactive
Organization: DS
Publication Date: 22 January 2018
Status: inactive
Page Count: 43
ICS Code (Outdoor and water sports equipment): 97.220.40
scope:

This European Standard is applicable to playing field goals used for competition, training or recreational play, indoor and outdoor areas including educational establishments and public recreational areas. It specifies the functional and safety requirements and test methods for all types of portable and permanent socketed goals having a total weight greater than 10 kg with the exception of goals with a size of 5,00 m × 2,00 m and 7,32 m × 2,44 m with a weight of > 42 kg, which are covered by EN 748 (see Table 1, Footnote b and c). The following goals specified in the standards listed below are also excluded: a) EN 748 (football); b) EN 749 (handball); c) EN 750 (hockey); d) EN 1270 (basketball) and any other type of goal used for basketball; e) EN 15312 (free access multi-sports); f) EN 13451 7 (water polo); g) EN 16664 (lightweight goals). The following goals are also excluded: h) inflatable goals; i) goals which are classified as toys under the responsibility of CEN/TC 52; j) for portable and permanent socketed playing field goals for American football; k) goals which are intended to move in use (e.g. Lacrosse, rink hockey and roller hockey).

Document History

August 12, 2019
Playing field equipment – Portable and permanent socketed goals – Functional, safety requirements and test methods
This European Standard is applicable to playing field goals used for competition, training or recreational play, indoor and outdoor areas including educational establishments and public recreational...
DS/EN 16579
January 22, 2018
Playing field equipment – Portable and permanent socketed goals – Functional, safety requirements and test methods
This European Standard is applicable to playing field goals used for competition, training or recreational play, indoor and outdoor areas including educational establishments and public recreational...
Playing field equipment - Portable and fixed goals - Functional, safety requirements and test methods
This European Standard specifies the functional and safety requirements and test methods for all types of portable and permanent fixed playing field goals which includes - but not exclusively goals...
Playing field equipment – Portable and permanent socketed goals – Functional, safety requirements and test methods
This European Standard is applicable to playing field goals used for competition, training or recreational play, indoor and outdoor areas including educational establishments and public recreational...
Playing field equipment - Portable and fixed goals - Functional, safety requirements and test methods (EN 16579)
This European Standard is applicable to playing field goals used for competition, training or recreational play, indoor and outdoor areas including educational establishments and public recreational...
Advertisement