ISO/IEC 23001-14
Information technology - MPEG systems technologies - Part 14: Partial file format
active, Most Current
Buy Now
Organization: | ISO |
Publication Date: | 1 January 2019 |
Status: | active |
Page Count: | 28 |
ICS Code (Coding of audio, video, multimedia and hypermedia information): | 35.040.40 |
scope:
This document specifies the partial file format, which is a generic format for describing file partially received over lossy communication channels. This format contains the correctly received data, missing block identification, and repair information such as location of the file or high-level original indexing information. This format can be used with any file formats, and provides additional helper tools for formats deriving from ISO/IEC 14496-12.
Document History
October 1, 2021
Information technology — MPEG systems technologies — Part 14: Partial file format AMENDMENT 1: Support for HTTP entities, enhanced file type and byte-range priorities
A description is not available for this item.
ISO/IEC 23001-14
January 1, 2019
Information technology - MPEG systems technologies - Part 14: Partial file format
This document specifies the partial file format, which is a generic format for describing file partially received over lossy communication channels. This format contains the correctly received data,...