DS/EN 1634-1

Fire resistance and smoke control tests for door and shutter assemblies, openable windows and elements of building hardware – Part 1: Fire resistance test for door and shutter assemblies and openable windows

active, Most Current
Buy Now
Organization: DS
Publication Date: 29 January 2018
Status: active
Page Count: 78
ICS Code (Fire-resistance of building materials and elements): 13.220.50
ICS Code (Doors and windows): 91.060.50
scope:

This European Standard specifies a method for determining the fire resistance of door and shutter assemblies and openable windows designed for installation within openings incorporated in vertical separating elements, such as: a) hinged and pivoted doors; b) horizontally sliding and vertically sliding doors including articulated sliding doors and sectional doors; c) folding doors, sliding folding doors /shutters; d) tilting doors; e) rolling shutter doors; f) openable windows; g) operable fabric curtains. This European Standard is used in conjunction with EN 1363-1. The testing of fire dampers is covered by EN 1366-2. The testing of closures for conveyor systems is covered by EN 1366-7. By prior agreement with the test sponsor, additional information may be gained for individual elements of building hardware in order to fulfil the performance criteria identified in EN 1634-2. Based on the observations recorded during the test, the results may be presented in a separate report which should be in accordance with the requirements of EN 1634-2. Doors tested in accordance with this European Standard and classified in accordance with EN 13501-2 may be accepted for lift landing door applications as an alternative to EN 81-58 and subject to National Regulations. EN 81-58 represents a specific test for lift landing doors and results in an alternative classification which may not be suitable for some other purposes as defined in National Regulations.

Document History

DS/EN 1634-1
January 29, 2018
Fire resistance and smoke control tests for door and shutter assemblies, openable windows and elements of building hardware – Part 1: Fire resistance test for door and shutter assemblies and openable windows
This European Standard specifies a method for determining the fire resistance of door and shutter assemblies and openable windows designed for installation within openings incorporated in vertical...
February 21, 2014
Fire resistance and smoke control tests for door and shutter assemblies, openable windows and elements of building hardware – Part 1: Fire resistance test for door and shutter assemblies and openable windows
This European Standard specifies a method for determining the fire resistance of door and shutter assemblies and openable windows designed for installation within openings incorporated in vertical...
November 10, 2008
Fire resistance and smoke control tests for door, shutter and openable window assemblies and elements of building hardware - Part 1: Fire resistance tests for doors, shutters and openable windows
This Part of EN 1634 specifies a method for determining the fire resistance of doors, shutters and openable windows designed for installation within openings incorporated in vertical separating...
March 2, 2007
Fire resistance and smoke control tests for door and shutter assemblies, openable windows and elements of building hardware - Part 1: Fire resistance test for doors and shutter assemblies and openable windows
This part of EN 1634 specifies a method for determining the fire resistance of door and shutter assemblies designed for installation within openings incorporated in vertical separating elements. This...
March 15, 2000
Fire resistance tests for door and shutter assemblies - Part 1: Fire doors and shutters
This part of EN 1634 specifies a method for determining the fire resistance of door and shutter assemblies designed for installation within openings incorporated in vertical separating elements. This...
Fire resistance and smoke control tests for door and shutter assemblies, openable windows and elements of building hardware – Part 1: Fire resistance test for door and shutter assemblies and openable windows
This European Standard specifies a method for determining the fire resistance of door and shutter assemblies and openable windows designed for installation within openings incorporated in vertical...
Fire resistance and smoke control tests for door, shutter and openable window assemblies and elements of building hardware - Part 1: Fire resistance tests for doors, shutters and openable windows
This Part of EN 1634 specifies a method for determining the fire resistance of doors, shutters and openable windows designed for installation within openings incorporated in vertical separating...
Fire resistance and smoke control tests for door and shutter assemblies, openable windows and elements of building hardware - Part 1: Fire resistance test for door and shutter assemblies and openable windows
This European Standard specifies a method for determining the fire resistance of door and shutter assemblies and openable windows designed for installation within openings incorporated in vertical...

References

Advertisement