DSF/FPREN 17110

Tanks for transport of dangerous goods – Service equipment for tanks – Vapour manifold vent valve

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 12
ICS Code (Protection against dangerous goods): 13.300
ICS Code (Vessels and containers mounted on vehicles): 23.020.20
ICS Code (Other valves): 23.060.99
scope:

This document covers the vapour manifold vent valve used to provide controlled venting of the vapour manifold to atmosphere. It specifies the performance requirements and the critical dimensions of the vapour manifold vent valve. It also specifies the tests necessary to verify compliance of the equipment with this document. The service equipment specified by this document is suitable for use with liquid petroleum products and other dangerous substances of Class 3 of ADR [1] which have a vapour pressure not exceeding 110 kPa at 50 °C and petrol, and which have no sub-classification as toxic or corrosive.

Document History

September 3, 2018
Tanks for transport of dangerous goods – Service equipment for tanks – Vapour manifold vent valve
This document covers the vapour manifold vent valve used to provide controlled venting of the vapour manifold to atmosphere. It specifies the performance requirements and the critical dimensions of...
DSF/FPREN 17110
Tanks for transport of dangerous goods – Service equipment for tanks – Vapour manifold vent valve
This document covers the vapour manifold vent valve used to provide controlled venting of the vapour manifold to atmosphere. It specifies the performance requirements and the critical dimensions of...
Advertisement