ASD-STAN PREN 4608-001
Aerospace series Cable, electrical, fire resistant Single and twisted multicore assembly, screened (braided) and jacketed Operating temperatures between – 65 °C and 260 °C Part 001: Technical specification
| Organization: | ASD-STAN |
| Publication Date: | 1 February 2018 |
| Status: | active |
| Page Count: | 12 |
scope:
This standard specifies the required characteristics and test procedures for fire resistant or fire proof electrical cables for use in aircraft electrical systems. They shall be operated at a rated AC voltage of 600 V ac, a frequency of maximum 2 000 Hz and a long term temperature of up to 260 °C (ambient temperature plus temperatures rise in conductor).
These cables shall also maintain a specific dielectric strength when they are subjected to a flame of 1 100 °C after five (5) minutes (fire resistant) or 15 minutes (fire proof) exposure
Document History