CEN - EN ISO 2507-2
Thermoplastics pipes and fittings - Vicat softening temperature - Part 2: Test conditions for unplasticized poly(vinyl chloride) (PVC-U) or chlorinated poly(vinyl chloride) (PVC-C) pipes and fittings and for high impact resistance poly (vinyl chloride) (PVC-HI) pipes
| Organization: | CEN |
| Publication Date: | 1 October 2017 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Plastics fittings): | 23.040.45 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This part of ISO 2507 specifies the particular test conditions for determining the Vicat softening temperature (VST) of unplasticized poly(vinyl chloride) (PVC-U) or chlorinated poly(vinyl chloride) (PVC-C) pipes and fittings and of high impact resistance poly(vinyl chloride) (PVC-H) pipes.
It also gives, for information, the corresponding basic specifications.
NOTE 1 The general test method for determining the Vicat softening temperature of thermoplastics pipes and fittings is given in ISO 2507-1.
Document History