IEEE 802.15.8

Wireless Medium Access Control (MAC) and Physical Layer (PHY) Specifications for Peer Aware Communications (PAC)

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 6 December 2017
Status: active
Page Count: 322
scope:

This standard defines physical layer (PHY) and medium access control (MAC) layer specifications for Wireless Personal Area Networks (WPAN) Peer Aware Communications (PAC) optimized for peer-to-peer and infrastructure-less communications with fully distributed coordination. PAC network features include discovery of peer information without association, discovery signaling rate typically greater than 100 kb/s, discovery of PDs in the neighborhood, scalable data transmission rates, typically up to 10 Mb/s, group communications with simultaneous membership in multiple groups, relative positioning, operation in selected globally available unlicensed/licensed bands below 11 GHz, and security.

Purpose

The standard provides for scalable, low power, highly reliable wireless communications for emerging services such as social networking, advertising, gaming, streaming, and emergency services. Multiple PHYs are specified to support a variety of frequency bands and requirements.

Document History

IEEE 802.15.8
December 6, 2017
Wireless Medium Access Control (MAC) and Physical Layer (PHY) Specifications for Peer Aware Communications (PAC)
This standard defines physical layer (PHY) and medium access control (MAC) layer specifications for Wireless Personal Area Networks (WPAN) Peer Aware Communications (PAC) optimized for peer-to-peer...

References

Advertisement