CEN - PREN 1337-4
Structural bearings - Part 4: Roller bearings
| Organization: | CEN |
| Publication Date: | 1 January 2018 |
| Status: | pending |
| Page Count: | 30 |
| ICS Code (Technical aspects): | 91.010.30 |
scope:
This document specifies rules for the design, testing and manufacture of single and multiple roller bearings in which the roller axis is horizontal and movements are perpendicular to the roller axis.
It is applicable to roller bearings with rollers and roller plates made from carbon steel or cast steel or stainless steel.
Roller bearings can be combined with sliding elements, guides and bearings as specified in other parts of this European Standard.
This document is applicable to bearings with monolithic rollers and roller plates not subjected to surface hardening, included through welding.
This document will be used in conjunction with prEN 1337-1:2018 and other relevant parts of the prEN 1337 series.
Document History