CEN - EN ISO 6416

Hydrometry - Measurement of discharge by the ultrasonic transit time (time of flight) method

active, Most Current
Organization: CEN
Publication Date: 1 November 2017
Status: active
Page Count: 66
ICS Code (Flow in open channels): 17.120.20
scope:

This document describes the establishment and operation of an ultrasonic (transit-time) gauging station for the continuous measurement of discharge in a river, an open channel or a closed conduit. It also describes the basic principles on which the method is based, the operation and performance of associated instrumentation and procedures for commissioning.

It is limited to the "transit time of ultrasonic pulses" technique, and is not applicable to systems that make use of the "Doppler shift" or "correlation" or "level-to-flow" techniques.

This document is not applicable to measurement in rivers with ice.

NOTE This document focuses on open channel flow measurement. IEC 60041 covers the use of the technique for full pipe flow measurement.

Document History

EN ISO 6416
November 1, 2017
Hydrometry - Measurement of discharge by the ultrasonic transit time (time of flight) method
This document describes the establishment and operation of an ultrasonic (transit-time) gauging station for the continuous measurement of discharge in a river, an open channel or a closed conduit. It...
August 1, 2005
Hydrometry - Measurement of discharge by the ultrasonic (acoustic) method
A description is not available for this item.

References

Advertisement