CEI EN 60317-0-10
Specifications for particular types of winding wires Part 0-10: General requirements - Polyester glass-fibre wound fused, unvarnished, or resin or varnish impregnated, bare or enamelled round copper wire
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 December 2017 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Wires): | 29.060.10 |
scope:
This part of IEC 60317 specifies the general requirements of polyester glass-fibre wound fused, unvarnished, or resin or varnish impregnated bare, grade 1 or grade 2 or enamelled round copper winding wires.
The range of nominal conductor dimensions is given in Table 1, Table 2, Table A.1 and Table A.2.
Document History
CEI EN 60317-0-10
December 1, 2017
Specifications for particular types of winding wires Part 0-10: General requirements - Polyester glass-fibre wound fused, unvarnished, or resin or varnish impregnated, bare or enamelled round copper wire
This part of IEC 60317 specifies the general requirements of polyester glass-fibre wound fused, unvarnished, or resin or varnish impregnated bare, grade 1 or grade 2 or enamelled round copper winding...