CEI EN 60317-72

Specifications for particular types of winding wires Part 72: Polyester glass-fibre wound fused, silicone resin or varnish impregnated, bare or enamelled round copper wire, temperature index 200

inactive
Buy Now
Organization: CEI
Publication Date: 1 December 2017
Status: inactive
Page Count: 20
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 specifies requirements of polyester glass-fibre wound fused, silicone resin or varnish impregnated bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 200. The impregnating agent is a silicone containing resin or varnish.

NOTE For this type of wire, the heat shock test is inappropriate and therefore a heat shock temperature cannot be established. Consequently, a class based on the requirements for temperature index and heat shock temperature cannot be specified.

Document History

January 1, 2021
Specifications for particular types of winding wires Part 72: Polyester glass-fibre wound silicone resin/varnish impregnated, bare or enamelled round copper wire, temperature index 200
This part of IEC 60317 specifies the requirements of polyester glass-fibre wound silicone resin/varnish impregnated, bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index...
CEI EN 60317-72
December 1, 2017
Specifications for particular types of winding wires Part 72: Polyester glass-fibre wound fused, silicone resin or varnish impregnated, bare or enamelled round copper wire, temperature index 200
This part of IEC 60317 specifies requirements of polyester glass-fibre wound fused, silicone resin or varnish impregnated bare, grade 1 or grade 2 enamelled round copper winding wire, temperature...

References

Advertisement