CEI EN 61169-59
Radio-frequency connectors Part 59: Sectional specification for type L32-4 and L32-5 threaded multi-pin radio-frequency connectors
| Organization: | CEI |
| Publication Date: | 1 December 2017 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (RF connectors): | 33.120.30 |
scope:
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for type L32-4 and L32-5 threaded multi-pin radio frequency connectors with anti mismating mechanism, 50 Ω nominal impedance. The operating frequency of each channel is up to 4 GHz. These connectors have been widely used in mobile communication system like TD-SCDMA and TD-LTE, and can also be used in some similar equipment.
It also prescribes mating face dimensions for general connectors-grade 2, gauging information and tests selected from IEC 61169-1, applicable to all detail specifications relating to type L32-4 and L32-5 multi-pin connectors.
This sectional specification provides information and rules for the preparation of detail specifications for type L32-4 and L32-5 multi-pin connectors together with the pro forma blank detail specification.
This specification indicates the recommended performance characteristics to be considered when writing a detail specification and it covers test schedules and inspection requirements for assessment levels M and H.
NOTE Metric dimension are original dimensions.
All undimensioned pictorial configurations are for reference purpose only.
Document History