IEC TS 62607-4-6

Nanomanufacturing – Key control characteristics – Part 4-6: Nano-enabled electrical energy storage – Determination of carbon content for nano-enabled electrode materials, infrared absorption method

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 February 2018
Status: active
Page Count: 20
ICS Code (Physics. Chemistry): 07.030
ICS Code (Nanotechnologies): 07.120
scope:

This part of IEC 62607, which is a Technical Specification, provides a method for determination of carbon content of nano electrode materials by infrared absorption spectroscopy method. The method is applicable to carbon contents of mass fraction between 0,001 % and 100 %.

This method will enable customers to:

a) decide whether or not a nano electrode material is usable, and

b) select a nano electrode material with suitable carbon content for its application.

This document includes:

- recommendations for sample preparation,

- outlines of the experimental procedures used to measure electrode nanomaterial properties,

- methods of interpretation of results and discussion of data analysis, and

- case studies.

Document History

IEC TS 62607-4-6
February 1, 2018
Nanomanufacturing – Key control characteristics – Part 4-6: Nano-enabled electrical energy storage – Determination of carbon content for nano-enabled electrode materials, infrared absorption method
This part of IEC 62607, which is a Technical Specification, provides a method for determination of carbon content of nano electrode materials by infrared absorption spectroscopy method. The method is...

References

Advertisement