ASTM - UOP1022
Determination of Trace Carbonyl Sulfide and Hydrogen Sulfide in Polymer Grade Ethylene & Propylene by Gas Chromatography Mass Spectrometry
| Organization: | ASTM |
| Publication Date: | 1 January 2018 |
| Status: | active |
| Page Count: | 13 |
scope:
This method is for determining trace carbonyl sulfide and hydrogen sulfide in high purity polymer grade ethylene and propylene gas or liquid using a gas chromatograph equipped with a mass spectrometer run in selected ion monitoring mode. The specific instrument is preconfigured and is capable of determining typical impurities in polymer grade ethylene or propylene, however this method only outlines the procedure for determining carbonyl sulfide and hydrogen sulfide. Carbonyl sulfide and hydrogen sulfide elute on the propylene tail but are readily extracted as unique ions with selected ion monitoring. The lower limit of quantitation for each component is 0.05 mol- ppm.
Document History