CEI UNI EN ISO 17034

General requirements for the competence of reference material producers

inactive
Buy Now
Organization: CEI
Publication Date: 1 January 2018
Status: inactive
Page Count: 38
ICS Code (Product and company certification. Conformity assessment): 03.120.20
scope:

This International Standard specifies general requiremtns for the competence and consistent operation of reference material producers.

This International Standard sets out the requiremtns in accordance with which reference materials are produced. It is intended to be used as part of the general quality assurance procedures of the reference material producer.

This Interantional Standard covers the production of all reference material, including certified reference materials.

NOTE Reference material procedure, Regulatory authorites, organizations and schemes using peer assessment, accreditation bodies and others can also use this International Standard in confirming or recognizing the competence of reference material produces.

 

Document History

February 1, 2018
General requirements for the competence of reference material producers
A description is not available for this item.
CEI UNI EN ISO 17034
January 1, 2018
General requirements for the competence of reference material producers
This International Standard specifies general requiremtns for the competence and consistent operation of reference material producers. This International Standard sets out the requiremtns in...

References

Advertisement