DSF/FPREN ISO 10855-1

Offshore containers and associated lifting sets – Part 1: Design, manufacture and marking of offshore containers (ISO/FDIS 10855-1:2018)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 40
ICS Code (General purpose containers): 55.180.10
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

This International Standard specifies requirements for the design, manufacture and marking of offshore containers with maximum gross mass not exceeding 25 000 kg, intended for repeated use to, from and between offshore installations and ships. This part of ISO 10855 specifies only transport related requirements.

Document History

July 17, 2018
Offshore containers and associated lifting sets – Part 1: Design, manufacture and marking of offshore containers (ISO 10855-1:2018)
This document specifies requirements for the design, manufacture and marking of offshore containers with a maximum gross mass not exceeding 25 000 kg, intended for repeated use to, from and between...
DSF/FPREN ISO 10855-1
Offshore containers and associated lifting sets – Part 1: Design, manufacture and marking of offshore containers (ISO/FDIS 10855-1:2018)
This International Standard specifies requirements for the design, manufacture and marking of offshore containers with maximum gross mass not exceeding 25 000 kg, intended for repeated use to, from...
Offshore containers and associated lifting sets - Part 1: Offshore container - Design, manufacture and marking (ISO/DIS 10855-1:2015)
This International Standard specifies requirements for the design, manufacture and marking of offshore containers with maximum gross mass not exceeding 25 000 kg, intended for repeated use to, from...
Advertisement