CEN - EN 1648-1

Leisure accommodation vehicles - 12 V direct current extra low voltage electrical installations - Part 1: Caravans

active, Most Current
Organization: CEN
Publication Date: 1 January 2018
Status: active
Page Count: 20
ICS Code (Passenger cars. Caravans and light trailers): 43.100
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

This European Standard specifies safety, health and functional requirements for 12 V direct current (DC) extra low voltage (ELV) electrical installations for habitation aspects of caravans. It covers the design and integration of the caravan system with the towing vehicle system.

It does not apply to commercial trailers; nor does it include requirements for ELV road lighting and signalling lamps and their installations, except for safety requirements for the routing of cables in LPG storage compartments.

This European Standard also specifies the ELV output requirements of low voltage (LV) equipment that may be used to provide an ELV supply but it does not specify safety, technical and functional requirements for LV appliances and installations. Requirements for LV installations are specified in HD 60364-7-721.

Document History

EN 1648-1
January 1, 2018
Leisure accommodation vehicles - 12 V direct current extra low voltage electrical installations - Part 1: Caravans
This European Standard specifies safety, health and functional requirements for 12 V direct current (DC) extra low voltage (ELV) electrical installations for habitation aspects of caravans. It covers...
July 1, 2012
Leisure accommodation vehicles - 12 V direct current extra low voltage electrical installations - Part 1: Caravans
This European Standard specifies safety, health and functional requirements for 12 V direct current (DC) extra low voltage (ELV) electrical installations for habitation aspects of caravans. It covers...
December 1, 2004
Leisure accommodation vehicles - 12 V direct current extra low voltage electrical installations - Part 1: Caravans
A description is not available for this item.
October 1, 1997
Leisure Accommodation Vehicles - 12 V Direct Current Extra Low Voltage Electrical Installations - Part 1: Caravans
A description is not available for this item.

References

Advertisement