ISO 28017

Rubber hoses and hose assemblies, wire or textile reinforced, for dredging applications - Specification

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 February 2018
Status: active
Page Count: 24
ICS Code (Hoses): 83.140.40
scope:

This document specifies requirements for two types, seven classes and three grades of wire- or textilereinforced dredging hoses with nominal sizes ranging from 100 to 1 200. Within each class, all grades and sizes have the same maximum working pressure. Such hoses are suitable for the delivery or suction of seawater or freshwater mixed with silt, sand, coral and small stones with a specific gravity in the range from 1,0 to 2,3 at ambient temperatures ranging from −10 °C to +40 °C.

This document covers two types of hose, as follows:

- type 1: floating type, for delivery only, which includes flotation material to give the hose buoyancy;

- type 2: submarine type for delivery and suction.

This document does not specify requirements concerning the service life of hoses or hose assemblies. Specifying such requirements is the responsibility of the customer, in consultation with the hose manufacturer.

Document History

ISO 28017
February 1, 2018
Rubber hoses and hose assemblies, wire or textile reinforced, for dredging applications - Specification
This document specifies requirements for two types, seven classes and three grades of wire- or textilereinforced dredging hoses with nominal sizes ranging from 100 to 1 200. Within each class, all...
February 15, 2015
Rubber hoses and hose assemblies, wire or textile reinforced, for dredging applications - Specification AMENDMENT 1
A description is not available for this item.
November 15, 2011
Rubber hoses and hose assemblies, wire or textile reinforced, for dredging applications — Specification
This International Standard specifies requirements for two types, seven classes and three grades of wire- or textile-reinforced dredging hoses with nominal sizes ranging from 100 to 1 200. Within...
July 15, 2009
Rubber hoses and hose assemblies, wire or textile reinforced, for dredging applications — Specification
This International Standard specifies requirements for two types, seven classes and three grades of wire- or textile-reinforced dredging hoses with nominal sizes ranging from 100 to 1 200. Within...

References

Advertisement