ISO 20932-3
Textiles - Determination of the elasticity of fabrics - Part 3: Narrow fabrics
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 November 2018 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Textile fabrics): | 59.080.30 |
scope:
This document specifies the test methods which can be used to measure the elasticity and related properties of narrow fabrics. Two methods are itemized: one for the purpose of product quality assurance (method A) and the other for product performance when in use (method B).
Document History
ISO 20932-3
November 1, 2018
Textiles - Determination of the elasticity of fabrics - Part 3: Narrow fabrics
This document specifies the test methods which can be used to measure the elasticity and related properties of narrow fabrics. Two methods are itemized: one for the purpose of product quality...