CEN - PREN 1337-5

Structural bearings - Part 5: Pot bearings

pending
Organization: CEN
Publication Date: 1 January 2018
Status: pending
Page Count: 57
ICS Code (Technical aspects): 91.010.30
scope:

This document specifies rules for the design, testing and manufacture of fixed and sliding pot bearings.

It is applicable to pot bearings:

- with elastomeric pads made from natural rubber (NR) or chloroprene rubber (CR) up to 1 500 mm diameter,

- with pot and piston made from ferrous materials,

- with seals tested for different accumulated slide paths due to rotations between piston and pot of a) 500 m, b) 1 000 m or c) 2 000 m,

- with seals made from specific austenitic steel, brass, POM or carbon filled PTFE,

- subjected to operating temperature ranges between -25 °C and +50 °C or -40 °C and +50 °C,

- subjected to operating temperatures up to +70 °C for repeated periods of less than 8 h.

This document will be used in conjunction with prEN 1337-1:2018 and other relevant parts of the prEN 1337 series.

Document History

PREN 1337-5
January 1, 2018
Structural bearings - Part 5: Pot bearings
This document specifies rules for the design, testing and manufacture of fixed and sliding pot bearings. It is applicable to pot bearings: — with elastomeric pads made from natural rubber (NR) or...
March 1, 2005
Structural bearings - Part 5: Pot bearings
A description is not available for this item.

References

Advertisement