CEI EN 61753-052-6

Fibre optic interconnecting devices and passive components - Performance standard Part 052-6: Single-mode fibre non-connectorized fixed attenuator - Category O in outside plant environment

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 May 2017
Status: active
Page Count: 22
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which a fibre optic attenuator satisfies in order to be categorised as meeting the requirements of single-mode fibre non-connectorized fixed attenuator devices used in outside plant environments. IEC 60869-1 contains the generic specification of the optical attenuator.

Optical performances specified in this document relate only to non-connectorized optical attenuators.

Document History

CEI EN 61753-052-6
May 1, 2017
Fibre optic interconnecting devices and passive components - Performance standard Part 052-6: Single-mode fibre non-connectorized fixed attenuator - Category O in outside plant environment
This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which a fibre optic attenuator satisfies in order to be categorised as meeting the requirements of...

References

Advertisement