CEI EN 50131-2-8

Alarm systems - Intrusion and hold-up systems Part 2-8: Intrusion detectors - Shock detectors

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 December 2017
Status: active
Page Count: 44
ICS Code (Alarm and warning systems): 13.320
scope:

This European Standard is for Shock Detectors installed in buildings to detect the shock or series of shocks due to a forcible attack through a physical barrier (for example doors or windows).

It specifies four security Grades 1-4 (in accordance with EN 50131-1), specific or non-specific wired or wirefree detectors and uses environmental Classes I-IV (in accordance with EN 50130-5).

This European Standard does not include requirements for detectors intended to detect penetration attacks on safes and vaults for example by drilling, cutting or thermal lance.

This European Standard does not include requirements for shock detectors intended for use outdoors.

A detector needs to fulfil all the requirements of the specified grade.

Functions additional to the mandatory functions specified in this European Standard may be included in the detector, providing they do not adversely influence the correct operation of the mandatory functions.

This European Standard does not deal with requirements for compliance with regulatory directives, such as EMC-directive, low-voltage directive, etc., except that it specifies the equipment operating conditions for EMCsusceptibility testing as required by EN 50130-4.

This European Standard does not apply to system interconnections.

Document History

CEI EN 50131-2-8
December 1, 2017
Alarm systems - Intrusion and hold-up systems Part 2-8: Intrusion detectors - Shock detectors
This European Standard is for Shock Detectors installed in buildings to detect the shock or series of shocks due to a forcible attack through a physical barrier (for example doors or windows). It...
December 1, 2015
Alarm systems - Intrusion and hold-up systems Part 2-8: Intrusion detectors - Shock detectors
Foreword This Interpretation Sheet to the European Standard CLC/TS 50131-2-8:2012 was prepared by CLC/TC 79 "Alarm systems".
November 1, 2013
Alarm systems - Intrusion and hold-up systems Part 2-8: Intrusion detectors - Shock detectors
This Technical Specification is for shock detectors installed in buildings to detect the shock or series of shocks due to a forcible attack through a physical barrier (for example doors or windows)....

References

Advertisement