CEI EN 61400-25-6
Wind energy generation systems Part 25-6: Communications for monitoring and control of wind power plants - Logical node classes and data classes for condition monitoring
| Organization: | CEI |
| Publication Date: | 1 December 2017 |
| Status: | active |
| Page Count: | 58 |
| ICS Code (Wind turbine energy systems): | 27.180 |
scope:
This part of IEC 61400-25 specifies the information models related to condition monitoring for wind power plants and the information exchange of data values related to these models.
NOTE Conformance to IEC 61400-25-6 presupposes in principle conformance to IEC 61400-25-2, IEC 61400-25-3 and IEC 61400-25-4.
Figure 2 illustrates the information flow of a system using condition monitoring to perform condition based maintenance. The figure illustrates how data values are refined and concentrated through the information flow, ending up with the ultimate goal of condition based maintenance; actions to be performed via issuing work orders to maintenance teams in order to prevent the wind power plant device to stop providing its intended service.
Document History