CEI EN 62931

GX16t-5 capped tubular led lamp - Safety specifications

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 December 2017
Status: active
Page Count: 40
ICS Code (Lamp caps and holders): 29.140.10
scope:

This document specifies the safety and interchangeability requirements together with the test methods and conditions required to show compliance of non-integrated tubular LED lamps, intended for general lighting purposes, having:

• a rated wattage up to 70 W,

• a rated voltage up to 190 V ripple free DC,

• GX16t-5 cap as listed in Table 1

The requirements of this document relate only to type testing.

NOTE 1 Where in this document the term "lamp(s)" is used, it is understood to stand for "non-integrated GX16t-5 capped tubular LED-lamp(s)", except where it is obviously assigned to other types of lamps.

NOTE 2 The lamp specified in this document is operated with a controlgear specified in Annex B. See Clause 18.

NOTE 3 This document includes photobiological safety.

Document History

CEI EN 62931
December 1, 2017
GX16t-5 capped tubular led lamp - Safety specifications
This document specifies the safety and interchangeability requirements together with the test methods and conditions required to show compliance of non-integrated tubular LED lamps, intended for...

References

Advertisement