CEI EN 60695-10-3

Fire hazard testing Part 10-3: Abnormal heat - Mould stress relief distortion test

inactive
Buy Now
Organization: CEI
Publication Date: 1 May 2017
Status: inactive
Page Count: 20
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Electrical engineering in general): 29.020
scope:

This part of IEC 60695 specifies a mould stress relief distortion test. It is applicable to electrotechnical equipment including parts made from polymeric materials.

This test method is intended to evaluate the effects caused by relief of the residual processinduced stress, set in a moulded polymeric assembly of an end product. This stress relief occurs when the sample (energized or not), is exposed to conditioning at a defined temperature for a defined period of time. The test specimen is considered to have satisfactorily withstood the test if, after conditioning to room temperature, it meets defined test criteria.

This basic safety publication is primarily intended for use by technical committees in the preparation of standards in accordance with the principles laid down in IEC Guide 104 and ISO/IEC Guide 51. It is not intended for use by manufacturers or certification bodies.

One of the responsibilities of a technical committee is, wherever applicable, to make use of basic safety publications in the preparation of its publications. The requirements, test methods or test conditions of this basic safety publication will not apply unless specifically referred to or included in the relevant publications.

Document History

July 1, 2017
Fire hazard testing Part 10-3: Abnormal heat - Mould stress relief distortion test
A description is not available for this item.
CEI EN 60695-10-3
May 1, 2017
Fire hazard testing Part 10-3: Abnormal heat - Mould stress relief distortion test
This part of IEC 60695 specifies a mould stress relief distortion test. It is applicable to electrotechnical equipment including parts made from polymeric materials. This test method is intended to...
June 1, 2004
Fire hazard testing - Part 10-3: Abnormal heat - Mould stress relief distortion test
Questa Norma descrive, ad uso dei Comitati di prodotto, come metodo di prova, la prova di deformazione per rilascio dei tensionamenti da stampaggio. Si applica alle apparecchiature elettrotecniche...
December 1, 2002
Prove relative ai rischi di incendio - Parte 10-3 : Calore anormale - Prova di deformazione per rilascio dei tensionamenti da stampaggio
Questa Norma descrive, ad uso dei Comitati di prodotto, come metodo di prova, la prova di deformazione per rilascio dei tensionamenti da stampaggio. Si applica alle apparecchiature elettrotecniche...

References

Advertisement