CEN - PREN 1337-2

Structural bearings - Part 2: Sliding elements

pending
Organization: CEN
Publication Date: 1 January 2018
Status: pending
Page Count: 80
ICS Code (Technical aspects): 91.010.30
scope:

This document specifies rules for the design, testing and manufacture of sliding elements which are not structural bearings but only parts of them for combination with structural bearings as defined in other parts of this European Standard.

It is applicable to:

- flat and curved sliding elements made of polytetrafluoroethylene (PTFE), lubricant and austenitic steel or chromium plated surfaces or anodized aluminium,

- sliding elements for guides made of PTFE or composite bearing materials, lubricant and austenitic steel,

- PTFE surfaces with a circumscribing circle diameter of single or multiple PTFE sheets larger than 75 mm and smaller than 1 500 mm,

- PTFE surface temperatures between -35 °C and +50 °C and

- steel to steel sliding surfaces.

Additional requirements for curved sliding elements used in spherical and cylindrical PTFE bearings are covered by prEN 1337-7:2018.

Sliding elements for use as temporary devices during construction, for example during launching of the superstructure, and sliding elements not permanently in contact, other than guides, are not covered within this document, because the required performance and conditions may deviate considerably.

This document will be used in conjunction with the relevant parts of this standard series.

Document History

PREN 1337-2
January 1, 2018
Structural bearings - Part 2: Sliding elements
This document specifies rules for the design, testing and manufacture of sliding elements which are not structural bearings but only parts of them for combination with structural bearings as defined...
March 1, 2004
Structural bearings - Part 2: Sliding elements
A description is not available for this item.
December 1, 2000
Structural Bearings - Part 2: Sliding Elements
A description is not available for this item.

References

Advertisement