CPSC - 16 CFR PART 455
USED MOTOR VEHICLE TRADE REGULATION RULE
| Organization: | CPSC |
| Publication Date: | 1 January 2017 |
| Status: | active |
| Page Count: | 17 |
scope:
General duties of a used vehicle dealer; definitions.
(a) It is a deceptive act or practice for any used vehicle dealer, when that dealer sells or offers for sale a used vehicle in or affecting commerce as commerce is defined in the Federal Trade Commission Act:
(1) To misrepresent the mechanical condition of a used vehicle;
(2) To misrepresent the terms of any warranty offered in connection with the sale of a used vehicle; and
(3) To represent that a used vehicle is sold with a warranty when the vehicle is sold without any warranty.
(b) It is an unfair act or practice for any used vehicle dealer, when that dealer sells or offers for sale a used vehicle in or affecting commerce as commerce is defined in the Federal Trade Commission Act:
(1) To fail to disclose, prior to sale, that a used vehicle is sold without any warranty; and
(2) To fail to make available, prior to sale, the terms of any written warranty offered in connection with the sale of a used vehicle.
(c) The Commission has adopted this Rule in order to prevent the unfair and deceptive acts or practices defined in paragraphs (a) and (b). It is a violation of this Rule for any used vehicle dealer to fail to comply with the requirements set forth in §§ 455.2 through 455.5 of this part. If a used vehicle dealer complies with the requirements of §§ 455.2 through 455.5 of this part, the dealer does not violate this Rule.
Document History