NR/L2/ELP/27730
Specification for 750 V dc Switchgear
| Organization: | NR |
| Publication Date: | 3 March 2018 |
| Status: | active |
| Page Count: | 68 |
scope:
The scope of this document covers requirements related to Network Rail 750 V rated d.c. controlled switchgear devices suitable for use in d.c. traction systems. Where this document references 750 V equipment, the requirements are equally applicable to lower voltage d.c. traction systems, including those operating at 630 V or 660 V.
These specific requirements, in addition to the general requirements of BS EN 50123, cover the following equipment types used by Network Rail as part of their 750 V d.c. distribution switchgear:
a) Circuit breakers;
b) Switches and disconnectors; and,
c) Short circuit switches and disconnectors.
The scope of this document specifically excludes depot short circuiting devices. The specification follows the requirements identified within the applicable British Standard, BS EN 50123-1:2003 Railway applications - Fixed installations - D.C. switchgear.
Purpose
The purpose of this document is to define the specific requirements for Network Rail's 750 V d.c. switchgear, in accordance with the framework provided by the applicable British Standard BS EN 50123 parts 1 - 4, 6, 7 Railway applications - Fixed installations - D.C. Switchgear. It will mitigate the risks of:
- Unclear requirements leading to difficulties in procuring switchgear components
- Increased costs from different Routes and projects working to different sets of requirements
- Non-compliance of procured components to BS EN 50123.
Document History