BSI - BS PD IEC/PAS 63151
Measurement procedure for the assessment of specific absorption rate of human exposure to radio frequency fields from hand-held and body-mounted wireless communication devices – Vector measurement-based systems (Frequency range of 30 MHz to 6 GHz)
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 28 February 2018 |
| Status: | active |
| Page Count: | 132 |
| ICS Code (Radiation measurements): | 17.240 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
Document History
BS PD IEC/PAS 63151
February 28, 2018
Measurement procedure for the assessment of specific absorption rate of human exposure to radio frequency fields from hand-held and body-mounted wireless communication devices – Vector measurement-based systems (Frequency range of 30 MHz to 6 GHz)
A description is not available for this item.