BSI - BS PD 6691
Guidance on the use of BS EN 13108 Bituminous mixtures - Material specifications
| Organization: | BSI |
| Publication Date: | 29 June 2007 |
| Status: | inactive |
| Page Count: | 84 |
| ICS Code (Road construction materials): | 93.080.20 |
scope:
PD 6691 gives guidance on the use of BS EN 13108-1, BS EN 13108-4, BS EN 13108-5, BS EN 13108-8, BS EN 13108-20 and BS EN 13108-21. It includes general guidance and background information on BS EN 13108. Annex B provides guidance, based on the requirements formerly specified in BS 4987, for producing asphalt concrete that conforms to BS EN 13108-1; Annex C gives similar guidance, based on the requirements formerly specified in BS 594-1, for producing hot rolled asphalt that conforms to BS EN 13108-4; and Annex D provides guidance for producing stone mastic asphalt that conforms to BS EN 13108-5. This document does not give guidance on BS EN 13108-2, BS EN 13108-3, BS EN 13108-6 or BS EN 13108-7 as these are either little used in the UK or covered by other guidance.
Document History