NPFC - MIL-PRF-19500/675
TRANSISTOR, FIELD EFFECT RADIATION HARDENED N-CHANNEL, SILICON TYPES 2N7463, 2N7464, JANTXVR AND JANSR
| Organization: | NPFC |
| Publication Date: | 29 January 2018 |
| Status: | inactive |
| Page Count: | 26 |
scope:
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened power transistor. Two levels of product assurance (JANTXV and JANS) are provided for each device type as specified in MIL-PRF-19500, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS). Provisions for radiation hardness assurance (RHA) to one radiation level "R" are provided for JANS and JANTXV product assurance level.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment
Document History