DSF/PREN ISO 21268-2
Soil quality – Leaching procedures for subsequent chemical and ecotoxicological testing of soil and soil materials – Part 2: Batch test using a liquid to solid ratio of 10 l/kg dry matter (ISO/DIS 21268-2:2018)
| Organization: | DS |
| Status: | active |
| Page Count: | 33 |
| ICS Code (Examination of soils in general): | 13.080.05 |
scope:
This part of ISO 21268 specifies a test providing information on leaching of soil and soil materials under the experimental conditions specified hereafter, and particularly at a liquid to solid ratio of 10 l/kg dry matter. This part of ISO 21268 has been developed to measure the release of inorganic and organic constituents from soil and soil material and the ecotoxicological effects of eluates with respect to micro-organisms, fauna and flora. The test is not suitable for constituents that are volatile under ambient conditions. For ecotoxicological testing, see ISO 15799. NOTE 1 - Volatile organic constituents include the low-molecular-weight
Document History