DSF/FPREN ISO 1716
Reaction to fire tests for products – Determination of the gross heat of combustion (calorific value) (ISO/FDIS 1716:2018)
| Organization: | DS |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Fire-resistance of building materials and elements): | 13.220.50 |
| ICS Code (Construction materials in general): | 91.100.01 |
scope:
This International Standard specifies a method for the determination of the gross heat of combustion (QPCS) of products at constant volume in a bomb calorimeter. This method is intended to be applied to solid products. Note: liquids shall be tested with similar equipment and using conditions described in ASTM D240 [1], as described in IEC 61039 [2] using ISO 1928 [3] test equipment Annex A describes the calculation of the net heat of combustion (QPCI) when required. Information on the precision of the test method is given in Annex B.
Document History