NR/L2/ELP/27715/MOD 04 ISSUE 2
Overhead Contact System Design Specification: Module 4 Electric Clearances at Over-Line Structures, Stations and Level Crossings
| Organization: | NR |
| Publication Date: | 3 March 2018 |
| Status: | inactive |
| Page Count: | 31 |
scope:
This module specifies the rules and hierarchy of options for electrical and mechanical clearances of 25kV AC, 1500V DC, and 750V DC OCS and pantographs throughout the railway environment, including; at over-line structures, lineside structures, standing surfaces and level crossings.
It is applicable to the modification to, renewal of, or new railway subsystems that impact on the clearance from the OCS and pantographs on 25kV AC, 1500V DC, and 750V DC electrified lines. This includes works to:
• Track;
• Over-line structures;
• Station platforms;
• Lineside Structures;
• Level Crossings.
All clearance requirements detailed in this module supersede the clearance dimensions shown on existing OCS basic design drawings and documentation.
This module is applicable to all OCS Designers.
Purpose
The purpose of this module is to specify the Network Rail requirements when designing or evaluating railway subsystem designs that impact on the Overhead Contact System (OCS) and pantograph clearances at over line and lineside structures and standing surfaces to meet legislative requirements and to achieve safety, economy and performance.
This module provides a common strategy to demonstrate compliance and optimise the design of railway subsystems, but is not intended to reiterate legislation and governing standards.
Document History