NR/L2/SIG/30014/D120/TS6-31 ISSUE 3

Signalling Works Testing Handbook: Rail Clamp Point Lock (RCPL)

inactive
Organization: NR
Publication Date: 3 March 2018
Status: inactive
Page Count: 8
scope:

General

This test specification is formed of the following sections, which correlate to the competency levels identified in NR/L2/SIG/30014/B410 for this type of equipment or testing.

1. Inspection

2. Wire Count and Continuity

3. Mechanical Set-up (Mech SU) and Test

4. Function Tests

5. Correspond

General definitions of terms are given in NR/L2/SIG/30014, terms specific to this specification are defined in the last section

Document History

Signalling Works Testing: Rail Clamp Point Lock (RCPL) Signalling Works Test Specification
A description is not available for this item.
December 5, 2020
Signalling Works Testing Handbook: Rail Clamp Point Lock (RCPL) Test Specification
A description is not available for this item.
Signalling Works Testing Handbook: Rail Clamp Point Lock (RCPL) Test Specification
A description is not available for this item.
NR/L2/SIG/30014/D120/TS6-31 ISSUE 3
March 3, 2018
Signalling Works Testing Handbook: Rail Clamp Point Lock (RCPL)
General This test specification is formed of the following sections, which correlate to the competency levels identified in NR/L2/SIG/30014/B410 for this type of equipment or testing. 1. Inspection...
Signalling Works Testing Handbook (NR/SWTH): Rail Clamp Point Lock (RCPL)
General This test specification is formed of the following sections, which correlate to the competency levels identified in NR/L2/SIG/30014/B410 for this type of equipment or testing. 1. Inspection...
Signalling Works Testing Handbook: Rail Clamp Point Lock (RCPL)
General This test specification is formed of the following sections, which correlate to the competency levels identified in NR/L2/SIG/30014/B410 for this type of equipment or testing. 1. Inspection...

References

Advertisement