NR/CIV/SD/350
Earthwork Drains: Standard UTX Drain Details
| Organization: | NR |
| Publication Date: | 3 March 2018 |
| Status: | active |
| Page Count: | 2 |
scope:
GENERAL NOTES
1. THIS SDD SHALL ONLY BE USED WHERE ITS APPLICATION COMPLIES WITH NR/CIV/SD/Form A/350
2. ALL WORKS TO BE IN ACCORDANCE WITH NETWORK RAIL COMPANY STANDARD (NR/L3/CIV/140) MODEL CLAUSES FOR SPECIFYING CIVIL ENGINEERING WORKS (THIS SPECIFICATION) AND NR/L2/CIV/Q44.
3. ALL DIMENSIONS ARE IN MILLIMETRES U.N.O.
4. FOR GENERAL NOTES SEE DRAWING NR/CIV/SD/320.
5. CROSS TRACK DRAINS SHALL COMPLY WITH NR/L2/CIV/044.
6. TRENCH FOR DRAIN SHALL BE AT LEAST 300mm WIDER THAN THE OUTSIDE DIAMETER OF PIPE. REFER TO DRAWING No. NR/SD/CIV/322.
7. EXTENT OF CIVILS ASSOCIATED DRAINAGE IS TO BE AGREED BY THE RELEVANT ASSET ENGINEERS AND DETAILED IN THE PROJECT SPECIFIC FORM FO01/002/003.
8. FORMATION FOR ALL STRUCTURES TO BE COMPETENT NATURAL GROUND OR ENGINEERED FILL
9. MATERIAL ARISING FROM EXCAVATIONS NOT SUITABLE FOR SPREADING SHALL BE DISPOSED OF IN-LINE WITH THE SITE WASTE MANAGEMENT PLAN IN
Document History