CENELEC - EN IEC 62677-2

Heat shrinkable low and medium voltage moulded shapes - Part 2 Methods of test

active, Most Current
Organization: CENELEC
Publication Date: 1 February 2018
Status: active
Page Count: 32
ICS Code (Plastics and rubber insulating materials): 29.035.20
ICS Code (Insulating materials in general): 29.035.01
scope:

This part of IEC 62677 gives methods of test for heat shrinkable low and medium voltage moulded shapes in a range of configurations and materials suitable for insulation, environmental sealing, mechanical protection and strain relief for connector/cable terminations and multi-way transitions.

The tests specified are designed to control the quality of the moulded shapes but it is recognized that they are designed to be used in low and medium voltage cable accessories and as such electrical performance will be proven as part of the assembly. Examples of this are described in EN 50393, HD 629.1 and IEC 60502-4.

Document History

EN IEC 62677-2
February 1, 2018
Heat shrinkable low and medium voltage moulded shapes - Part 2 Methods of test
This part of IEC 62677 gives methods of test for heat shrinkable low and medium voltage moulded shapes in a range of configurations and materials suitable for insulation, environmental sealing,...

References

Advertisement