CENELEC - EN IEC 60068-2-52
Environmental testing - Part 2: Tests - Test Kb: Salt mist, cyclic (sodium chloride solution)
active, Most Current
| Organization: | CENELEC |
| Publication Date: | 1 February 2018 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Environmental testing): | 19.040 |
scope:
This part of IEC 60068-2 specifies the application of the cyclic salt mist test to components or equipment designed to withstand a salt-laden atmosphere as salt can degrade the performance of parts manufactured using metallic and/or non-metallic materials.
Document History
EN IEC 60068-2-52
February 1, 2018
Environmental testing - Part 2: Tests - Test Kb: Salt mist, cyclic (sodium chloride solution)
This part of IEC 60068-2 specifies the application of the cyclic salt mist test to components or equipment designed to withstand a salt-laden atmosphere as salt can degrade the performance of parts...
January 1, 1996
Environmental Testing - Part 2: Tests - Test Kb: Salt Mist, Cyclic (Sodium Chloride Solution)
A description is not available for this item.