IEC 60721-3-1

Classification of environmental conditions – Part 3-1: Classification of groups of environmental parameters and their severities – Storage

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 February 2018
Status: active
Page Count: 32
ICS Code (Environmental testing): 19.040
scope:

This part of IEC 60721 classifies the groups of environmental parameters and their severities to which products together with their packaging, if any, are subjected when stored.

The environmental conditions specified in this document are limited to those which can directly affect the products or their ultimate performance. Only environmental conditions as such are considered. No special description of the effects of these conditions on the products is given.

Environmental conditions directly related to fire or explosions are not included.

Conditions of stationary use, portable and non-stationary use, use in vehicles and ships, and conditions of transportation are given in other subparts of the IEC 60721-3 series.

The object of this document is to classify environmental parameters and their severities to which a product can be exposed during storage. Transfer and handling during storage and transport are addressed in IEC 60721-3-2.

Document History

IEC 60721-3-1
February 1, 2018
Classification of environmental conditions – Part 3-1: Classification of groups of environmental parameters and their severities – Storage
This part of IEC 60721 classifies the groups of environmental parameters and their severities to which products together with their packaging, if any, are subjected when stored. The environmental...
February 1, 1997
Classification of Environmental Conditions - Part 3: Classification of Groups of Environmental Parameters and Their Severities - Section 1: Storage
Scope and object This section of IEC 60721-3 classifies the groups of environmental parameters and their severities to which products, together with their packaging if any, are subjected when...
January 1, 1987
Classification of Environmental Conditions Part 3: Classification of Groups of Environmental Parameters and Their Severities Storage (Corrigendum-Mar 1990) (Amendment 1-1991) (Amendment 2-1993) (CENELEC EN 60721-3-1: 1993; Including AMD A2: 1994)
A description is not available for this item.

References

Advertisement