AFNOR - NF EN 303276

Maritime Broadband Radiolink operating within the bands 5 852 MHz to 5 872 MHz and/or 5 880 MHz to 5 900 MHz for ships and off-shore installations engaged in coordinated activities - Harmonised standard covering the essential requirements of article 3.2 of Directive 2014/53/EU (V1.1.1)

active, Most Current
Organization: AFNOR
Publication Date: 3 February 2018
Status: active
ICS Code (Receiving and transmitting equipment): 33.060.20

Document History

NF EN 303276
February 3, 2018
Maritime Broadband Radiolink operating within the bands 5 852 MHz to 5 872 MHz and/or 5 880 MHz to 5 900 MHz for ships and off-shore installations engaged in coordinated activities - Harmonised standard covering the essential requirements of article 3.2 of Directive 2014/53/EU (V1.1.1)
A description is not available for this item.
Advertisement