NG TS 3.24.34

Technical Specifications - BUSBAR PROTECTION

inactive
Buy Now
Organization: NG
Publication Date: 1 November 2017
Status: inactive
Page Count: 16
scope:

PURPOSE AND SCOPE

This Specification describes the functional and performance requirements and the facilities to be provided for the numerical protection of busbars at 400 kV, 275 kV and 132 kV double busbar switching stations. It also defines the interfaces to the appropriate bay level specifications.

Document History

January 1, 2019
Technical Specifications - BUSBAR PROTECTION
PURPOSE AND SCOPE This Specification describes the functional and performance requirements and the facilities to be provided for the numerical protection of busbars at 400 kV, 275 kV and 132 kV...
NG TS 3.24.34
November 1, 2017
Technical Specifications - BUSBAR PROTECTION
PURPOSE AND SCOPE This Specification describes the functional and performance requirements and the facilities to be provided for the numerical protection of busbars at 400 kV, 275 kV and 132 kV...
November 1, 2011
Technical Specifications - Busbar Protection
PURPOSE AND SCOPE This Specification describes the functional and performance requirements and the facilities to be provided for the numerical protection of busbars at 400 kV, 275 kV and 132 kV...

References

Advertisement