DIN EN 15534-1
Composites made from cellulose-based materials and thermoplastics (usually called wood-polymer composites (WPC) or natural fibre composites (NFC)) - Part 1: Test methods for characterisation of compounds and products (includes Amendment A1:2017)
| Organization: | DIN |
| Publication Date: | 1 February 2018 |
| Status: | active |
| Page Count: | 62 |
| ICS Code (Semi-manufactures of timber): | 79.080 |
| ICS Code (Plastics in general): | 83.080.01 |
| ICS Code (Other rubber and plastics products): | 83.140.99 |
scope:
This European Standard specifies test methods for the determination of properties of composites made from cellulose-based materials and thermoplastics, usually called wood-polymer composites (WPC) or natural fibre composites (NFC).
NOTE For editorial reasons, in EN 15534 the abbreviation "WPC" is used for "composites made from cellulose-based materials and thermoplastics".
This part of EN 15534 is applicable to cellular or non-cellular compounds and products, made from cellulose-based materials and thermoplastics, intended to be or being processed through plastics processing techniques, without threshold for the cellulose-based material content.
All the properties listed in this part of EN 15534 are not necessarily assessed for a given application. Test parameters and requirements of the test methods for a given application are specified in the relevant part of EN 15534.
Profiles for the management of electrical power cables, communication cables and power track systems used for the distribution of electrical power, profiles for windows or doors and profiles for guttering are not covered by EN 155342).
Document History