DIN EN ISO 10350-1

Plastics - Acquisition and presentation of comparable single-point data - Part 1: Moulding materials (ISO 10350-1:2017)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2018
Status: active
Page Count: 22
ICS Code (Plastics in general): 83.080.01
scope:

The ISO 10350 series identifies specific test procedures for the acquisition and presentation of comparable data for certain basic properties of plastics. In general, each property is specified by a single experimental value, although in certain cases properties are represented by two values obtained under different test conditions. The properties included are those presented conventionally in manufacturers' data sheets. This document applies predominantly to unreinforced and reinforced thermoplastic and thermosetting materials that may be injection- or compression-moulded or prepared as sheets of specified thickness. For the purposes of this document, long-fibre-reinforced plastics are considered to have fibre lengths greater than 7,5 mm prior to moulding.

NOTE ISO 10350-2 deals specifically with long- or continuous-fibre-reinforced plastics.

Document History

DIN EN ISO 10350-1
March 1, 2018
Plastics - Acquisition and presentation of comparable single-point data - Part 1: Moulding materials (ISO 10350-1:2017)
The ISO 10350 series identifies specific test procedures for the acquisition and presentation of comparable data for certain basic properties of plastics. In general, each property is specified by a...
August 1, 2016
Plastics - Acquisition and presentation of comparable single-point data - Part 1: Moulding materials (ISO/DIS 10350-1:2016); German and English version prEN ISO 10350-1:2016
A description is not available for this item.
October 1, 2014
Plastics - Acquisition and presentation of comparable single-point data - Part 1: Moulding materials (ISO 10350-1:2007 + Amd 1:2014) (includes Amendment A1:2014)
ISO 10350 identifies specific test procedures for the acquisition and presentation of comparable data for certain basic properties of plastics. In general, each property is specified by a single...
January 1, 2010
Plastics - Acquisition and presentation of comparable single-point data - Part 1: Moulding materials (ISO 10350-1:2007)
A description is not available for this item.
November 1, 2008
Plastics - Acquisition and presentation of comparable single-point data - Part 1: Moulding materials (ISO 10350-1:2007)
A description is not available for this item.
March 1, 2001
Plastics - Acquisition and presentation of comparable single-point data - Part 1: Moulding materials (ISO 10350-1:1998); English version of DIN EN ISO 10350-1
A description is not available for this item.

References

Advertisement