DIN EN 15004-7

Fixed firefighting systems - Gas extinguishing systems - Part 7: Physical properties and system design of gas extinguishing systems for IG-01 extinguishant (ISO 14520-12:2015, modified)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2018
Status: active
Page Count: 13
ICS Code (Fire protection): 13.220.20
scope:

This document specifies requirements for gaseous fire-extinguishing systems, with respect to the IG-01 extinguishant. It includes details of physical properties, specification, usage and safety aspects.

This document is applicable for systems operating at nominal pressures of 160 bar, 200 bar and 300 bar at 15 °C. This does not preclude the use of other systems, although design data for other pressures are not available at this time.

Document History

DIN EN 15004-7
March 1, 2018
Fixed firefighting systems - Gas extinguishing systems - Part 7: Physical properties and system design of gas extinguishing systems for IG-01 extinguishant (ISO 14520-12:2015, modified)
This document specifies requirements for gaseous fire-extinguishing systems, with respect to the IG-01 extinguishant. It includes details of physical properties, specification, usage and safety...
September 1, 2016
Fixed firefighting systems - Gas extinguishing systems - Part 7: Physical properties and system design of gas extinguishing systems for IG-01 extinguishant (ISO 14520-12:2015, modified); German and English version prEN 15004-7:2016
A description is not available for this item.
September 1, 2008
Fixed firefighting systems - Gas extinguishing systems - Part 7: Physical properties and system design of gas extinguishing systems for IG-01 extinguishant (ISO 14520-12:2005, modified)
A description is not available for this item.

References

Advertisement