DIN EN 13032-2
Light and lighting - Measurement and presentation of photometric data of lamps and luminaires - Part 2: Presentation of data for indoor and outdoor work places
| Organization: | DIN |
| Publication Date: | 1 March 2018 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Lamps in general): | 29.140.01 |
| ICS Code (Colours and measurement of light): | 17.180.20 |
scope:
This European Standard specifies the required data for lamps and luminaires for the verification of conformity to the requirements of EN 12464-1 and EN 12464-2. It also specifies data that are commonly used for lighting of indoor and outdoor work places. When these data are provided, they should conform to this document.
An increasing number of luminaires mainly those with LED are luminaires with non-replaceable light sources. Therefore data should always be given for luminaires. For luminaires with replaceable lamps, lamp data should also be provided.
NOTE Product, safety and performance data can be found in CENELEC documents (see Bibliography).
Document History