DIN EN 12627

Industrial valves - Butt welding ends for steel valves

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 February 2018
Status: active
Page Count: 12
ICS Code (Valves in general): 23.060.01
scope:

This European Standard specifies the dimensions of butt welding ends of steel valves DN 8 to DN 1 400 designed to be butt welded to standardized pipes.

NOTE The outside diameters and wall thickness of standardized pipes are in accordance with ISO 4200.

 

Document History

DIN EN 12627
February 1, 2018
Industrial valves - Butt welding ends for steel valves
This European Standard specifies the dimensions of butt welding ends of steel valves DN 8 to DN 1 400 designed to be butt welded to standardized pipes. NOTE The outside diameters and wall thickness...
July 1, 2016
Industrial valves - Butt welding ends for steel valves; German and English version prEN 12627:2016
A description is not available for this item.
October 1, 1999
Industrial valves - Butt welding ends for steel valves
A description is not available for this item.

References

Advertisement